Vishay Intertechnology, Inc. RES 472 OHM 1/8W .1% AXIAL RNC55J4720BSRE6

Description
RES 472ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 472ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 472 OHM 1/8W .1% AXIAL - RNC55J4720BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 472 OHM 1/8W .1% AXIAL
RNC55J4720BSRE6
RES 472 OHM 1/8W .1% AXIAL RNC55J4720BSRE6
RES 472ohm 1/8W .1% AXIAL

RES 472ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4720BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4720BSRE6-ND
Through Hole Resistors RNC55J4720BSRE6-ND
472 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

472 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4720BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4720BSRE6
Through Hole Resistors RNC55J4720BSRE6
RES 472 OHM 1/8W .1% AXIAL

RES 472 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4720BSRE6 RNC55J4720BSRE6-ND RNC55J4720BSRE6
Product Name RES 472 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 472 ohms 472 ohms 472 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details