Vishay Precision Group Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4703DSB14

Description
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J4703DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J4703DSB14
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4703DSB14
Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J4703DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4703DSB14-ND
Through Hole Resistors RNC55J4703DSB14-ND
470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4703DSB14 RNC55J4703DSB14-ND
Product Name Res Metal Film 470K Ohm 0.5% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details