Vishay Intertechnology, Inc. RES 47.5K OHM 1/8W .5% AXIAL RNC55J4752DRB14

Description
RES 47.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W .5% AXIAL - RNC55J4752DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W .5% AXIAL
RNC55J4752DRB14
RES 47.5K OHM 1/8W .5% AXIAL RNC55J4752DRB14
RES 47.5Kohm 1/8W .5% AXIAL

RES 47.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4752DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4752DRB14-ND
Through Hole Resistors RNC55J4752DRB14-ND
47.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4752DRB14 RNC55J4752DRB14-ND
Product Name RES 47.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers