Vishay Intertechnology, Inc. RES 4.84K OHM 1/8W .1% AXIAL RNC55J4841BSB14

Description
RES 4.84Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.84Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.84K OHM 1/8W .1% AXIAL - RNC55J4841BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.84K OHM 1/8W .1% AXIAL
RNC55J4841BSB14
RES 4.84K OHM 1/8W .1% AXIAL RNC55J4841BSB14
RES 4.84Kohm 1/8W .1% AXIAL

RES 4.84Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4841BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4841BSB14-ND
Through Hole Resistors RNC55J4841BSB14-ND
4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.84 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4841BSB14 RNC55J4841BSB14-ND
Product Name RES 4.84K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4840 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers