Vishay Intertechnology, Inc. Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4870FSB14

Description
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC55J4870FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC55J4870FSB14
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk RNC55J4870FSB14
Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J4870FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4870FSB14-ND
Through Hole Resistors RNC55J4870FSB14-ND
487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

487 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4870FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4870FSB14
Through Hole Resistors RNC55J4870FSB14
RES 487 OHM 1/8W 1% AXIAL

RES 487 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4870FSB14 RNC55J4870FSB14-ND RNC55J4870FSB14
Product Name Res Metal Film 487 Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 1.00E-3 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers