Vishay Intertechnology, Inc. RES 499K OHM 1/8W .1% AXIAL RNC55J4993BRRSL

Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W .1% AXIAL - RNC55J4993BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W .1% AXIAL
RNC55J4993BRRSL
RES 499K OHM 1/8W .1% AXIAL RNC55J4993BRRSL
RES 499Kohm 1/8W .1% AXIAL

RES 499Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4993BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4993BRRSL-ND
Through Hole Resistors RNC55J4993BRRSL-ND
499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4993BRRSL RNC55J4993BRRSL-ND
Product Name RES 499K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers