Vishay Intertechnology, Inc. RES 47.5K OHM 1/8W .1% AXIAL RNC55J4752BPRSL

Description
RES 47.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/8W .1% AXIAL - RNC55J4752BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/8W .1% AXIAL
RNC55J4752BPRSL
RES 47.5K OHM 1/8W .1% AXIAL RNC55J4752BPRSL
RES 47.5Kohm 1/8W .1% AXIAL

RES 47.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4752BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4752BPRSL-ND
Through Hole Resistors RNC55J4752BPRSL-ND
47.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4752BPRSL RNC55J4752BPRSL-ND
Product Name RES 47.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers