Vishay Intertechnology, Inc. RES 470K OHM 1/8W .1% AXIAL RNC55J4703BSRSL

Description
RES 470Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/8W .1% AXIAL - RNC55J4703BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/8W .1% AXIAL
RNC55J4703BSRSL
RES 470K OHM 1/8W .1% AXIAL RNC55J4703BSRSL
RES 470Kohm 1/8W .1% AXIAL

RES 470Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4703BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4703BSRSL-ND
Through Hole Resistors RNC55J4703BSRSL-ND
470 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4703BSRSL RNC55J4703BSRSL-ND
Product Name RES 470K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details