Vishay Intertechnology, Inc. RES 48.7K OHM 1/8W .5% AXIAL RNC55J4872DSRSL

Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 48.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7K OHM 1/8W .5% AXIAL - RNC55J4872DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7K OHM 1/8W .5% AXIAL
RNC55J4872DSRSL
RES 48.7K OHM 1/8W .5% AXIAL RNC55J4872DSRSL
RES 48.7Kohm 1/8W .5% AXIAL

RES 48.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4872DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4872DSRSL-ND
Through Hole Resistors RNC55J4872DSRSL-ND
48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J4872DSRSL RNC55J4872DSRSL-ND
Product Name RES 48.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details