Vishay Intertechnology, Inc. RES 48.1 OHM 1/8W .1% AXIAL RNC55J48R1BSRSL

Description
RES 48.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.1 OHM 1/8W .1% AXIAL - RNC55J48R1BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.1 OHM 1/8W .1% AXIAL
RNC55J48R1BSRSL
RES 48.1 OHM 1/8W .1% AXIAL RNC55J48R1BSRSL
RES 48.1ohm 1/8W .1% AXIAL

RES 48.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J48R1BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J48R1BSRSL-ND
Through Hole Resistors RNC55J48R1BSRSL-ND
48.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J48R1BSRSL RNC55J48R1BSRSL-ND
Product Name RES 48.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.1 ohms 48.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details