Vishay Intertechnology, Inc. RES 47.6K OHM 1/8W .1% AXIAL RNC55J4762BMB14

Description
RES 47.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.6K OHM 1/8W .1% AXIAL - RNC55J4762BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.6K OHM 1/8W .1% AXIAL
RNC55J4762BMB14
RES 47.6K OHM 1/8W .1% AXIAL RNC55J4762BMB14
RES 47.6Kohm 1/8W .1% AXIAL

RES 47.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4762BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4762BMB14-ND
Through Hole Resistors RNC55J4762BMB14-ND
47.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J4762BMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J4762BMB14
Through Hole Resistors RNC55J4762BMB14
RES 47.6K OHM 1/8W .1% AXIAL

RES 47.6K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J4762BMB14 RNC55J4762BMB14-ND RNC55J4762BMB14
Product Name RES 47.6K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 47600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details