Vishay Intertechnology, Inc. RES 49.9K OHM 1/8W 1% AXIAL RNC55J4992FPB14

Description
RES 49.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W 1% AXIAL - RNC55J4992FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W 1% AXIAL
RNC55J4992FPB14
RES 49.9K OHM 1/8W 1% AXIAL RNC55J4992FPB14
RES 49.9Kohm 1/8W 1% AXIAL

RES 49.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J4992FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J4992FPB14-ND
Through Hole Resistors RNC55J4992FPB14-ND
49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 81H6297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
81H6297
Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 81H6297
Resistor,Metal Film,49.9KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,49.9KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J4992FPB14 RNC55J4992FPB14-ND 81H6297
Product Name RES 49.9K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,49.9Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers