Vishay Intertechnology, Inc. RES 142 OHM 1/8W .1% AXIAL RNC55H1420BSB14

Description
RES 142ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 142ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 142 OHM 1/8W .1% AXIAL - RNC55H1420BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 142 OHM 1/8W .1% AXIAL
RNC55H1420BSB14
RES 142 OHM 1/8W .1% AXIAL RNC55H1420BSB14
RES 142ohm 1/8W .1% AXIAL

RES 142ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1420BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1420BSB14-ND
Through Hole Resistors RNC55H1420BSB14-ND
142 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

142 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1420BSB14 RNC55H1420BSB14-ND
Product Name RES 142 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 142 ohms 142 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details