Vishay Intertechnology, Inc. RES 13.3 OHM 1/8W 1% AXIAL RNC55H13R3FSRSL

Description
RES 13.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/8W 1% AXIAL - RNC55H13R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/8W 1% AXIAL
RNC55H13R3FSRSL
RES 13.3 OHM 1/8W 1% AXIAL RNC55H13R3FSRSL
RES 13.3ohm 1/8W 1% AXIAL

RES 13.3ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H13R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H13R3FSRSL-ND
Through Hole Resistors RNC55H13R3FSRSL-ND
13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H13R3FSRSL RNC55H13R3FSRSL-ND
Product Name RES 13.3 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details