Vishay Intertechnology, Inc. RES 1.4K OHM 1/8W .1% AXIAL RNC55H1401BSBSL

Description
RES 1.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/8W .1% AXIAL - RNC55H1401BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/8W .1% AXIAL
RNC55H1401BSBSL
RES 1.4K OHM 1/8W .1% AXIAL RNC55H1401BSBSL
RES 1.4Kohm 1/8W .1% AXIAL

RES 1.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1401BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1401BSBSL-ND
Through Hole Resistors RNC55H1401BSBSL-ND
1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1401BSBSL RNC55H1401BSBSL-ND
Product Name RES 1.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details