Vishay Intertechnology, Inc. Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1370DRRE7

Description
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H1370DRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H1370DRRE7
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H1370DRRE7
Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H1370DRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H1370DRRE7TR-ND
Through Hole Resistors 541-RNC55H1370DRRE7TR-ND
137 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1370DRRE7 541-RNC55H1370DRRE7TR-ND
Product Name Res Metal Film 137 Ohm 0.5% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details