Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1401BSB14

Description
1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1401BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1401BSB14-ND
Through Hole Resistors RNC55H1401BSB14-ND
1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNC55H1401BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNC55H1401BSB14
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNC55H1401BSB14
Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,1.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 54C0729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
54C0729
Resistor,metal Film,1.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 54C0729
Resistor,Metal Film,1.4KOhms,200WV, .1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,1.4KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1401BSB14-ND RNC55H1401BSB14 54C0729
Product Name Through Hole Resistors Res Metal Film 1.4K Ohm 0.1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Resistor,metal Film,1.4Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details