Vishay Intertechnology, Inc. RES 13.3 OHM 1/8W .5% AXIAL RNC55H13R3DSRSL

Description
RES 13.3ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 1/8W .5% AXIAL - RNC55H13R3DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/8W .5% AXIAL
RNC55H13R3DSRSL
RES 13.3 OHM 1/8W .5% AXIAL RNC55H13R3DSRSL
RES 13.3ohm 1/8W .5% AXIAL

RES 13.3ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H13R3DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H13R3DSRSL-ND
Through Hole Resistors RNC55H13R3DSRSL-ND
13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H13R3DSRSL RNC55H13R3DSRSL-ND
Product Name RES 13.3 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details