Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1372FMBSL

Description
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1372FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1372FMBSL-ND
Through Hole Resistors RNC55H1372FMBSL-ND
13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.7K OHM 1/8W 1% AXIAL - RNC55H1372FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W 1% AXIAL
RNC55H1372FMBSL
RES 13.7K OHM 1/8W 1% AXIAL RNC55H1372FMBSL
RES 13.7Kohm 1/8W 1% AXIAL

RES 13.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1372FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1372FMBSL
Through Hole Resistors RNC55H1372FMBSL
RES 13.7K OHM 1/8W 1% AXIAL

RES 13.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1372FMBSL-ND RNC55H1372FMBSL RNC55H1372FMBSL
Product Name Through Hole Resistors RES 13.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details