Vishay Intertechnology, Inc. RES 13.7 OHM 1/8W .5% AXIAL RNC55H13R7DSB14

Description
RES 13.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/8W .5% AXIAL - RNC55H13R7DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/8W .5% AXIAL
RNC55H13R7DSB14
RES 13.7 OHM 1/8W .5% AXIAL RNC55H13R7DSB14
RES 13.7ohm 1/8W .5% AXIAL

RES 13.7ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H13R7DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H13R7DSB14-ND
Through Hole Resistors RNC55H13R7DSB14-ND
13.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H13R7DSB14 RNC55H13R7DSB14-ND
Product Name RES 13.7 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details