Vishay Intertechnology, Inc. RES 13.7K OHM 1/8W .1% AXIAL RNC55H1372BSRSL

Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W .1% AXIAL - RNC55H1372BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W .1% AXIAL
RNC55H1372BSRSL
RES 13.7K OHM 1/8W .1% AXIAL RNC55H1372BSRSL
RES 13.7Kohm 1/8W .1% AXIAL

RES 13.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1372BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1372BSRSL-ND
Through Hole Resistors RNC55H1372BSRSL-ND
13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1372BSRSL RNC55H1372BSRSL-ND
Product Name RES 13.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers