140 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 140ohm 1/8W 1% AXIAL
RES 140 OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H1400FSRSL-ND | RNC55H1400FSRSL | RNC55H1400FSRSL |
| Product Name | Through Hole Resistors | RES 140 OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 140 ohms | 140 ohms | 140 ohms |