Vishay Intertechnology, Inc. RES 13.2 OHM 1/8W .1% AXIAL RNC55H13R2BRB14

Description
RES 13.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 13.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.2 OHM 1/8W .1% AXIAL - RNC55H13R2BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.2 OHM 1/8W .1% AXIAL
RNC55H13R2BRB14
RES 13.2 OHM 1/8W .1% AXIAL RNC55H13R2BRB14
RES 13.2ohm 1/8W .1% AXIAL

RES 13.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H13R2BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H13R2BRB14-ND
Through Hole Resistors RNC55H13R2BRB14-ND
13.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H13R2BRB14 RNC55H13R2BRB14-ND
Product Name RES 13.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.2 ohms 13.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details