Vishay Precision Group Through Hole Resistors RNC55H13R3DSRE6

Description
13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H13R3DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H13R3DSRE6-ND
Through Hole Resistors RNC55H13R3DSRE6-ND
13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H13R3DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H13R3DSRE6
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H13R3DSRE6
Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Res,metal Film,13.3Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M2162 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,13.3Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M2162
Res,metal Film,13.3Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M2162
RES,Metal Film,13.3Ohms,200WV, .5+/-% Tol,-50,50ppm-TC

RES,Metal Film,13.3Ohms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H13R3DSRE6-ND RNC55H13R3DSRE6 07M2162
Product Name Through Hole Resistors Res Metal Film 13.3 Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Res,metal Film,13.3Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details