Vishay Precision Group RES 13.8K OHM 1/8W .5% AXIAL RNC55H1382DSRE6

Description
RES 13.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/8W .5% AXIAL - RNC55H1382DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/8W .5% AXIAL
RNC55H1382DSRE6
RES 13.8K OHM 1/8W .5% AXIAL RNC55H1382DSRE6
RES 13.8Kohm 1/8W .5% AXIAL

RES 13.8Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1382DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1382DSRE6-ND
Through Hole Resistors RNC55H1382DSRE6-ND
13.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.8 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,13.8Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 07M2434 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,13.8Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
07M2434
Res,metal Film,13.8Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 07M2434
RES,Metal Film,13.8KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC

RES,Metal Film,13.8KOhms,200WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H1382DSRE6 RNC55H1382DSRE6-ND 07M2434
Product Name RES 13.8K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,13.8Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details