Vishay Intertechnology, Inc. RES 137 OHM 1/8W .5% AXIAL RNC55H1370DRBSL

Description
RES 137ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/8W .5% AXIAL - RNC55H1370DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/8W .5% AXIAL
RNC55H1370DRBSL
RES 137 OHM 1/8W .5% AXIAL RNC55H1370DRBSL
RES 137ohm 1/8W .5% AXIAL

RES 137ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1370DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1370DRBSL-ND
Through Hole Resistors RNC55H1370DRBSL-ND
137 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H1370DRBSL RNC55H1370DRBSL-ND
Product Name RES 137 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details