137 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/8W,137K ,1%,50PPM,S/.001%,T/
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55H1373FSRE6-ND | RNC55H1373FSRE6 |
| Product Name | Through Hole Resistors | MF,1/8W,137K ,1%,50PPM,S/.001%,T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 to 1.00E-3 +/- % |