Vishay Intertechnology, Inc. Through Hole Resistors RNC55H1403FPBSL

Description
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H1403FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H1403FPBSL-ND
Through Hole Resistors RNC55H1403FPBSL-ND
140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 140K OHM 1/8W 1% AXIAL - RNC55H1403FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/8W 1% AXIAL
RNC55H1403FPBSL
RES 140K OHM 1/8W 1% AXIAL RNC55H1403FPBSL
RES 140Kohm 1/8W 1% AXIAL

RES 140Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H1403FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H1403FPBSL
Through Hole Resistors RNC55H1403FPBSL
RES 140K OHM 1/8W 1% AXIAL

RES 140K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H1403FPBSL-ND RNC55H1403FPBSL RNC55H1403FPBSL
Product Name Through Hole Resistors RES 140K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details