Red Lion Controls, Inc. Gigabit 1000-POE4+ Injector 1000-POE4+

Description
Unmanaged Plug and Play Operation Eight 10/100/1000BaseTX RJ-45 Ports Four 10/100/1000BaseTX RJ-45 Port (Data In) Four 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 4.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (22-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Description
Unmanaged Plug and Play Operation Eight 10/100/1000BaseTX RJ-45 Ports Four 10/100/1000BaseTX RJ-45 Port (Data In) Four 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 4.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (22-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure

Suppliers

Company
Product
Description
Supplier Links
Gigabit 1000-POE4+ Injector - 1000-POE4+ - Red Lion Controls, Inc.
York, PA, United States
Gigabit 1000-POE4+ Injector
1000-POE4+
Gigabit 1000-POE4+ Injector 1000-POE4+
Unmanaged Plug and Play Operation Eight 10/100/1000BaseTX RJ-45 Ports Four 10/100/1000BaseTX RJ-45 Port (Data In) Four 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 4.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (22-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • Eight 10/100/1000BaseTX RJ-45 Ports
    • Four 10/100/1000BaseTX RJ-45 Port (Data In)
    • Four 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out)

  • Compact, Space Saving Package
  • IEEE 802.3af/at Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Automatic Detection of Connected PoE Devices
  • Up to 4.0 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 30 Watts per port (25.5 Watts at the PD)
  • Redundant Power Inputs (22-49 VDC)
  • Power Fault Status LED
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number 1000-POE4+
Product Name Gigabit 1000-POE4+ Injector
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - 522539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details