Red Lion Controls, Inc. EB-PSE PoE Injector, 48V-48V, Mode A EB-PSE-48V-2B

Description
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45 Port (Data In) Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (45-56 VDC) Status LEDs Lexan DIN-Rail Enclosure
Datasheet
Description
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45 Port (Data In) Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (45-56 VDC) Status LEDs Lexan DIN-Rail Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-PSE PoE Injector, 48V-48V, Mode A - EB-PSE-48V-2B - Red Lion Controls, Inc.
York, PA, United States
EB-PSE PoE Injector, 48V-48V, Mode A
EB-PSE-48V-2B
EB-PSE PoE Injector, 48V-48V, Mode A EB-PSE-48V-2B
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices Two 10/100BaseTX RJ-45 Port (Data In) Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (45-56 VDC) Status LEDs Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices
  • Two 10/100BaseTX RJ-45 Port (Data In)
  • Two 10/100BaseTX RJ-45 PoE Ports (Data & Power Out)
    • RJ45 PoE pin assignments, Mode A=signal pair
    • TX/V- (3, 6); RX/V+ (1, 2)

  • Compact, Space Saving Package
  • IEEE 802.3af Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature

  • Automatic Detection of Connected PoE Devices
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (45-56 VDC)
  • Status LEDs
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number EB-PSE-48V-2B
Product Name EB-PSE PoE Injector, 48V-48V, Mode A
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - 2844501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 52 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details