Red Lion Controls, Inc. Gigabit 1000-POE+ Injector 1000-POE+

Description
Unmanaged Plug and Play Operation Two 10/1000BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port (Data In) One 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (10-30 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Two 10/1000BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port (Data In) One 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (10-30 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gigabit 1000-POE+ Injector - 1000-POE+ - Red Lion Controls, Inc.
York, PA, United States
Gigabit 1000-POE+ Injector
1000-POE+
Gigabit 1000-POE+ Injector 1000-POE+
Unmanaged Plug and Play Operation Two 10/1000BaseTX RJ-45 Ports One 10/100/1000BaseTX RJ-45 Port (Data In) One 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out) Compact, Space Saving Package IEEE 802.3af/at Compliance Extended Environmental Specifications -40° to 80°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 1.0 Gb/s Maximum Throughput Full Wire Speed Communications Supports 30 Watts per port (25.5 Watts at the PD) Redundant Power Inputs (10-30 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • Two 10/1000BaseTX RJ-45 Ports
    • One 10/100/1000BaseTX RJ-45 Port (Data In)
    • One 10/100/1000BaseTX RJ-45 PoE Port (Data & Power Out)

  • Compact, Space Saving Package
  • IEEE 802.3af/at Compliance
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature

  • Automatic Detection of Connected PoE Devices
  • Up to 1.0 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 30 Watts per port (25.5 Watts at the PD)
  • Redundant Power Inputs (10-30 VDC)
  • Power Fault Status LED
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
PoE Injectors - 2212073 - RS Components, Ltd.
Corby, Northants, United Kingdom
PoE Injectors
2212073
PoE Injectors 2212073
N-Tron 1000-POE+ PoE Injector

N-Tron 1000-POE+ PoE Injector

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd.
Product Category Power over Ethernet (PoE) Injectors Power over Ethernet (PoE) Injectors
Product Number 1000-POE+ 2212073
Product Name Gigabit 1000-POE+ Injector PoE Injectors
Compliance / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2844562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 55 volts
Input Voltage 24 to 56 volts
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details