Red Lion Controls, Inc. EB-PSE PoE Injector, 24V-48V, Mode A EB-PSE-24V-1B

Description
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45 Port (Data In) One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (18-30 VDC) Status LEDs Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45 Port (Data In) One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (18-30 VDC) Status LEDs Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB-PSE PoE Injector, 24V-48V, Mode A - EB-PSE-24V-1B - Red Lion Controls, Inc.
York, PA, United States
EB-PSE PoE Injector, 24V-48V, Mode A
EB-PSE-24V-1B
EB-PSE PoE Injector, 24V-48V, Mode A EB-PSE-24V-1B
Unmanaged Plug and Play Operation Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices One 10/100BaseTX RJ-45 Port (Data In) One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out) RJ45 PoE pin assignments, Mode A=signal pair TX/V- (3, 6); RX/V+ (1, 2) Compact, Space Saving Package IEEE 802.3af Compliance Extended Environmental Specifications -40° to 75°C Operating Temperature Automatic Detection of Connected PoE Devices Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (18-30 VDC) Status LEDs Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Points, or other PoE Devices
  • One 10/100BaseTX RJ-45 Port (Data In)
  • One 10/100BaseTX RJ-45 PoE Ports (Data & Power Out)
    • RJ45 PoE pin assignments, Mode A=signal pair
    • TX/V- (3, 6); RX/V+ (1, 2)

  • Compact, Space Saving Package
  • IEEE 802.3af Compliance
  • Extended Environmental Specifications
    • -40° to 75°C Operating Temperature

  • Automatic Detection of Connected PoE Devices
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (18-30 VDC)
  • Status LEDs
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
PoE Injectors - 2212079 - RS Components, Ltd.
Corby, Northants, United Kingdom
PoE Injectors
2212079
PoE Injectors 2212079
N-Tron EB-PSE-24V-1B PoE Injector

N-Tron EB-PSE-24V-1B PoE Injector

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd.
Product Category Power over Ethernet (PoE) Injectors Power over Ethernet (PoE) Injectors
Product Number EB-PSE-24V-1B 2212079
Product Name EB-PSE PoE Injector, 24V-48V, Mode A PoE Injectors
Compliance / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2844570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details