Red Lion Controls, Inc. 100-POE4 MDR PoE Injector 100-POE4-MDR

Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX RJ-45 iPoE Ports (Data & Power Out) Compact, Space Saving Package IEEE 802.3af Compliance Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 0.8 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Datasheet
Description
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX RJ-45 iPoE Ports (Data & Power Out) Compact, Space Saving Package IEEE 802.3af Compliance Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 0.8 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100-POE4 MDR PoE Injector - 100-POE4-MDR - Red Lion Controls, Inc.
York, PA, United States
100-POE4 MDR PoE Injector
100-POE4-MDR
100-POE4 MDR PoE Injector 100-POE4-MDR
Designed to Transmit Power, along with data over an Ethernet Network Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices Four 10/100BaseTX RJ-45 Ports (Data In) Four 10/100BaseTX RJ-45 iPoE Ports (Data & Power Out) Compact, Space Saving Package IEEE 802.3af Compliance Unmanaged Operation Extended Environmental Specifications -40° to 85°C Operating Temperature Automatic Detection of Connected PoE Devices Up to 0.8 Gb/s Maximum Throughput Full Wire Speed Communications Supports 15.4 Watts per port (13 Watts at the PD) Redundant Power Inputs (46-49 VDC) Power Fault Status LED LED PoE Status Indication Hardened Metal DIN-Rail Enclosure Metal DIN-Rail Clip Included

  • Designed to Transmit Power, along with data over an Ethernet Network
  • Ideal for PoE Cameras, Wireless Access Point, or other PoE Devices
  • Four 10/100BaseTX RJ-45 Ports (Data In)
  • Four 10/100BaseTX RJ-45 iPoE Ports (Data & Power Out)
  • Compact, Space Saving Package
  • IEEE 802.3af Compliance
  • Unmanaged Operation
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Automatic Detection of Connected PoE Devices
  • Up to 0.8 Gb/s Maximum Throughput
  • Full Wire Speed Communications
  • Supports 15.4 Watts per port (13 Watts at the PD)
  • Redundant Power Inputs (46-49 VDC)
  • Power Fault Status LED
  • LED PoE Status Indication
  • Hardened Metal DIN-Rail Enclosure
  • Metal DIN-Rail Clip Included
Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number 100-POE4-MDR
Product Name 100-POE4 MDR PoE Injector
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2844561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 54 volts
Input Voltage 12 to 48 volts
View Details
Industrial PoE++ Injectors - IPI-442P-90-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details