Ebinger Manufacturing Corp. Datasheets for Wire to Wire Connectors
Wire-to-wire connectors are used to connect two wire-terminated connectors.
Wire to Wire Connectors: Learn more
| Product Name | Notes |
|---|---|
| BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100... | |
| BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25... | |
| BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500... | |
| GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100... | |
| GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25... | |
| GRAY COLOR (2) #22 MIN. WIRE COMBINATION SIZE (1) #14 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500... | |
| ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE... | |
| RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG... | |
| STREAMLINED WING TYPE BLUE COLOR (4) #14 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE... | |
| STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE... | |
| STREAMLINED WING TYPE YELLOW COLOR (3) #22 MIN. WIRE COMBINATION SIZE (2) #12 MAX. WIRE COMBINATION SIZE 22 TO 12 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE... | |
| YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG... |