Ebinger Manufacturing Corp. Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT... | |
| CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #4 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 10 STANDARD PACKAGE #9 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #0 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #1 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #5 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #6 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 25 STANDARD PACKAGE #7 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 3 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #3 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE... | |
| CONDUIT HANGER WITHOUT BOLT TYPE STEEL MATERIAL ZINC PLATED FINISH 50 STANDARD PACKAGE #4 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/2 INCH RIGID CONDUIT TYPE |