Ebinger Manufacturing Corp. Twist On Wire Connector ECC164

Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC164 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC164
Twist On Wire Connector ECC164
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • YELLOW COLOR
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC164
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details