Ebinger Manufacturing Corp. Twist On Wire Connector ECC163P

Description
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC163P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC163P
Twist On Wire Connector ECC163P
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • ORANGE COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC163P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Minitek ® Pwr 4.2 - 10127818-111PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination N/A
View Details
3 suppliers