Ebinger Manufacturing Corp. Twist On Wire Connector ECC164P

Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC164P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC164P
Twist On Wire Connector ECC164P
YELLOW COLOR (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE 18 TO 12 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • YELLOW COLOR
  • (1) #14, (1) #18 MIN. WIRE COMBINATION SIZE
  • (2) #14, (3) #16 MAX. WIRE COMBINATION SIZE
  • 18 TO 12 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC164P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details