Ebinger Manufacturing Corp. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 18 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69... | |
| ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 24 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69... | |
| ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 30 INCH ANCHOR USED ON 3/4 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 69... | |
| ASTM F1554 CARBON STEEL MATERIAL HOT DIP GALVANIZED FINISH 36 INCH ANCHOR USED ON 1 INCH OUTER DIAMETER 4 PER SET QUANTITY (2) NUT, (2) WASHER HARDWARE TENSILE STRENGTH 71... | |
| PHILLIPS COMBO TYPE 1 INCH 1 LENGTH - DECIMAL 1 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 3/4 INCH .75 LENGTH - DECIMAL 3/4 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS COMBO TYPE 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL 20 TPI 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 5/16 INCH NOMINAL SIZE .3125 NOMINAL SIZE - DECIMAL 5/16 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 5/16 INCH NOMINAL SIZE .3125 NOMINAL SIZE - DECIMAL 5/16 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 5/16 INCH NOMINAL SIZE .3125 NOMINAL SIZE - DECIMAL 5/16 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| PHILLIPS/SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 5/16 INCH NOMINAL SIZE .3125 NOMINAL SIZE - DECIMAL 5/16 NOMINAL SIZE - FRACTIONAL ROUND... | |
| SLOTTED TYPE ZINC PLATED FINISH 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 2 INCH 2 LENGTH - DECIMAL 2 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL MUSHROOM... | |
| SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL MUSHROOM/TRUSS... | |
| SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| SLOTTED TYPE ZINC PLATED FINISH 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL MUSHROOM... | |
| SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL MUSHROOM/TRUSS... | |
| SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 4 INCH 4 LENGTH - DECIMAL 4 LENGTH - FRACTIONAL 32 TPI 1/8 INCH NOMINAL SIZE .125 NOMINAL SIZE - DECIMAL 1/8 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 1/4 INCH NOMINAL SIZE .25 NOMINAL SIZE - DECIMAL 1/4 NOMINAL SIZE - FRACTIONAL ROUND... | |
| SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| SLOTTED TYPE ZINC PLATED FINISH 5 INCH 5 LENGTH - DECIMAL 5 LENGTH - FRACTIONAL 3/8 INCH NOMINAL SIZE .375 NOMINAL SIZE - DECIMAL 3/8 NOMINAL SIZE - FRACTIONAL ROUND... | |
| SLOTTED TYPE ZINC PLATED FINISH 6 INCH 6 LENGTH - DECIMAL 6 LENGTH - FRACTIONAL 24 TPI 3/16 INCH NOMINAL SIZE .1875 NOMINAL SIZE - DECIMAL 3/16 NOMINAL SIZE -... | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 3 INCH 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 3/4 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 3 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 3/4 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 4 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 4 INCH 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 6 INCH 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 3/4 INCH DRILL SIZE | |
| SLOTTED/PHILLIPS TYPE ZINC PLATED FINISH 6 INCH 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE |