Ebinger Manufacturing Corp. Datasheets for Hose Clamps and Band Clamps

Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more

Product Name Notes
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-1/16 INCH MIN. DIAMETER 2 INCH MAX. DIAMETER 1.0625 MIN. DIAMETER - DECIMAL 2 MAX. DIAMETER - DECIMAL 1-1/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-13/16 INCH MIN. DIAMETER 2-3/4 INCH MAX. DIAMETER 1.8125 MIN. DIAMETER - DECIMAL 2.75 MAX. DIAMETER - DECIMAL 1-13/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-19/16 INCH MIN. DIAMETER 2-1/2 INCH MAX. DIAMETER 2.1875 MIN. DIAMETER - DECIMAL 2.5 MAX. DIAMETER - DECIMAL 1-19/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 1-5/16 INCH MIN. DIAMETER 2-1/4 INCH MAX. DIAMETER 1.3125 MIN. DIAMETER - DECIMAL 2.25 MAX. DIAMETER - DECIMAL 1-5/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 11/16 INCH MIN. DIAMETER 1-1/2 INCH MAX. DIAMETER .6875 MIN. DIAMETER - DECIMAL 1.5 MAX. DIAMETER - DECIMAL 11/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 2-1/16 INCH MIN. DIAMETER 3 INCH MAX. DIAMETER 2.0625 MIN. DIAMETER - DECIMAL 3 MAX. DIAMETER - DECIMAL 2-1/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 2-1/2 INCH MIN. DIAMETER 4-1/2 INCH MAX. DIAMETER 2.5 MIN. DIAMETER - DECIMAL 4.5 MAX. DIAMETER - DECIMAL 2-1/2 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3 INCH MIN. DIAMETER 5 INCH MAX. DIAMETER 3 MIN. DIAMETER - DECIMAL 5 MAX. DIAMETER - DECIMAL 3 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 3/4 INCH MIN. DIAMETER 1-3/4 INCH MAX. DIAMETER .75 MIN. DIAMETER - DECIMAL 1.75 MAX. DIAMETER - DECIMAL 3/4 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 5 INCH MIN. DIAMETER 7 INCH MAX. DIAMETER 5 MIN. DIAMETER - DECIMAL 7 MAX. DIAMETER - DECIMAL 5 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 7/16 INCH MIN. DIAMETER 1 INCH MAX. DIAMETER .4375 MIN. DIAMETER - DECIMAL 1 MAX. DIAMETER - DECIMAL 7/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 9/16 INCH MIN. DIAMETER 1-1/16 INCH MAX. DIAMETER .5625 MIN. DIAMETER - DECIMAL 1.0625 MAX. DIAMETER - DECIMAL 9/16 MIN. DIAMETER...
GEAR TYPE STAINLESS STEEL MATERIAL 1/2 INCH BAND WIDTH 9/16 INCH MIN. DIAMETER 1-1/4 INCH MAX. DIAMETER .5625 MIN. DIAMETER - DECIMAL 1.25 MAX. DIAMETER - DECIMAL 9/16 MIN. DIAMETER...
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN.
MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 7/32 INCH MIN. DIAMETER 5/8 INCH MAX. DIAMETER .2187 MIN. DIAMETER - DECIMAL .625 MAX. DIAMETER - DECIMAL 7/32 MIN.