Ebinger Manufacturing Corp. Twist On Wire Connector ECC166

Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC166 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC166
Twist On Wire Connector ECC166
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • RED COLOR
  • (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC166
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector/Terminal/Pin - 74267910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
MicroSpace™ 1.27mm - 10142348-009LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector
Voltage Rating 48 volts
Current Rating 4.0 amps
View Details
3 suppliers