Ebinger Manufacturing Corp. Datasheets for Conduit Fittings
Conduit fittings are connectors and fittings used to connect one piece of conduit to another, or to connect conduit to an electrical box. They are available in various metals, as well as with different levels of moisture protection.
Conduit Fittings: Learn more
| Product Name | Notes |
|---|---|
| 1-HOLE TYPE ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 1/4 INCH TRADE SIZE | |
| 100 STANDARD PACKAGE 1/4 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| 25 STANDARD PACKAGE 2 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| 50 STANDARD PACKAGE 1 INCH TRADE SIZE FINISH COPPER PLATED INSTALLATION 2 HOLE ECPS MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL EMT CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 10 STANDARD PACKAGE 4 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 5 STANDARD PACKAGE 3 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL EMT CONDUIT USED ON 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 10 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 20 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 5 STANDARD PACKAGE 3 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL | |
| ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON 5 STANDARD PACKAGE 4 INCH TRADE SIZE INSTALLATION 1 HOLE RIBBED E1 MODEL |