Ebinger Manufacturing Corp. Twist On Wire Connector ECC162P

Description
BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC162P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC162P
Twist On Wire Connector ECC162P
BLUE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 300 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • BLUE COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • 300 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC162P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products