Ebinger Manufacturing Corp. Datasheets for Tool Holders
Tool holders (toolholders) are the physical interface between tooling and the machine tool. They vary in terms of machine-mount styles and are designed to perform specific applications.
Tool Holders: Learn more
| Product Name | Notes |
|---|---|
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 0.300 LB WEIGHT 1/4 INCH CHUCK CAPACITY APPLICATION DRIVING SHEET METAL SCREWS AND OTHER HEX HEAD FASTENERS | |
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 0.400 LB WEIGHT 5/16 INCH CHUCK CAPACITY APPLICATION DRIVING SHEET METAL SCREWS AND OTHER HEX HEAD FASTENERS | |
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 1/4 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 3/8 INCH CHUCK CAPACITY LONG | |
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 3/8 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 1-3/4 INCH OVERALL LENGTH 5/16 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 2-1/2 INCH OVERALL LENGTH 5/16 INCH CHUCK CAPACITY LONG | |
| MAGNETIC TYPE 2-1/2 INCH OVERALL LENGTH 5/16 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 2-5/8 INCH OVERALL LENGTH 0.100 LB WEIGHT 1/4 INCH CHUCK CAPACITY APPLICATION DRIVING SHEET METAL SCREWS AND OTHER HEX HEAD FASTENERS | |
| MAGNETIC TYPE 2-5/8 INCH OVERALL LENGTH 1/4 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 2-9/16 INCH OVERALL LENGTH 3/8 INCH CHUCK CAPACITY LONG | |
| MAGNETIC TYPE 2-9/16 INCH OVERALL LENGTH 3/8 INCH CHUCK CAPACITY PACKAGING TYPE DISPLAY POUCH | |
| MAGNETIC TYPE 6 INCH OVERALL LENGTH 1.000 LB WEIGHT 1/4 INCH CHUCK CAPACITY APPLICATION DRIVING SHEET METAL SCREWS AND OTHER HEX HEAD FASTENERS | |
| MAGNETIC TYPE 6 INCH OVERALL LENGTH 1.000 LB WEIGHT 5/16 INCH CHUCK CAPACITY APPLICATION DRIVING SHEET METAL SCREWS AND OTHER HEX HEAD FASTENERS | |
| MAGNETIC TYPE 6 INCH OVERALL LENGTH 3/8 INCH CHUCK CAPACITY EXTRA LONG |