Ebinger Manufacturing Corp. Twist On Wire Connector ECC166P

Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC166P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC166P
Twist On Wire Connector ECC166P
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • RED COLOR
  • (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC166P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-WS-CO-K - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
3 suppliers
IEC Duplex Rcpt, 15A, Din Rail Mtg - 1492-REC15 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type DIN Connector
Gender Female / Jack
Current Rating 15.0 amps
View Details
Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details