Ebinger Manufacturing Corp. Twist On Wire Connector WCC168P

Description
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet
Description
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WCC168P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
WCC168P
Twist On Wire Connector WCC168P
STREAMLINED WING TYPE RED COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #10 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
  • STREAMLINED WING TYPE
  • RED COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #10 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • 600 V
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number WCC168P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Contacts - 115321G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Polarized Nano Connectors - COTS - A79606-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details