Ebinger Manufacturing Corp. Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Product Name Notes
55 YD 2 INCH CLEAR COLOR FAMILY 0.33 LB WEIGHT CAPACITY YES WATER RESISTANT
DUCT TAPE TYPE 31 LB 60 YD 2 INCH THICKNESS 7.5 TO 8 MIL FINISH POLYETHYLENE COATED APPLICATION GENERAL PURPOSE
DUCT TAPE TYPE 51 LB 60 YD 2 INCH SILVER COLOR FAMILY THICKNESS 12 MIL
ELECTRICAL TAPE TYPE RUBBER MATERIAL 132 LENGTH IN INCH 0.75 WIDTH IN INCH 11 LENGTH IN FT 3.66667 LENGTH IN YARDS
ELECTRICAL TAPE TYPE RUBBER MATERIAL 264 LENGTH IN INCH 0.75 WIDTH IN INCH 22 LENGTH IN FT 7.33333 LENGTH IN YARDS
ELECTRICAL TAPE TYPE RUBBER MATERIAL 264 LENGTH IN INCH 1.5 WIDTH IN INCH 22 LENGTH IN FT 7.33333 LENGTH IN YARDS
ELECTRICAL TAPE TYPE RUBBER MATERIAL 264 LENGTH IN INCH 2 WIDTH IN INCH 22 LENGTH IN FT 7.33333 LENGTH IN YARDS
FIBERGLASS, MYLAR (BACKING) MATERIAL 60 FT 3/4 INCH 16 LB WEIGHT CAPACITY TENSILE STRENGTH 200 LB APPLICATION PACKING, CARTON SEALING, BUNDLING AND PALLETIZING