Ebinger Manufacturing Corp. Twist On Wire Connector ECCC166-5

Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECCC166-5 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECCC166-5
Twist On Wire Connector ECCC166-5
RED COLOR (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • RED COLOR
  • (1) #12, (2) #18 MIN. WIRE COMBINATION SIZE
  • (2) #10, (1) #22 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECCC166-5
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details