Ebinger Manufacturing Corp. Twist On Wire Connector WCC169P

Description
STREAMLINED WING TYPE BLUE COLOR (4) #14 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet
Description
STREAMLINED WING TYPE BLUE COLOR (4) #14 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - WCC169P - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
WCC169P
Twist On Wire Connector WCC169P
STREAMLINED WING TYPE BLUE COLOR (4) #14 MIN. WIRE COMBINATION SIZE (2) #6 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE 600 V 1000 V (FIXTURE, SIGN) VOLTAGE RATING 105 DEG C TEMPERATURE RATING 25 STANDARD PACKAGE COPPER WIRE TYPE WCC MODEL
  • STREAMLINED WING TYPE
  • BLUE COLOR
  • (4) #14 MIN. WIRE COMBINATION SIZE
  • (2) #6 MAX. WIRE COMBINATION SIZE
  • 14 TO 6 AWG WIRE SIZE
  • 600 V
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 25 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • WCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number WCC169P
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details