Ebinger Manufacturing Corp. Twist On Wire Connector ECC163

Description
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet
Description
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - ECC163 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Twist On Wire Connector
ECC163
Twist On Wire Connector ECC163
ORANGE COLOR (3) #22 MIN. WIRE COMBINATION SIZE (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE 22 TO 14 AWG WIRE SIZE 600 V VOLTAGE RATING 221 DEG F TEMPERATURE RATING 100 STANDARD PACKAGE COPPER WIRE TYPE POLYPROPYLENE SHELL MATERIAL ECC MODEL
  • ORANGE COLOR
  • (3) #22 MIN. WIRE COMBINATION SIZE
  • (3) #16, (1) #18 MAX. WIRE COMBINATION SIZE
  • 22 TO 14 AWG WIRE SIZE
  • 600 V VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • COPPER WIRE TYPE
  • POLYPROPYLENE SHELL MATERIAL
  • ECC MODEL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Electrical Connectors
Product Number ECC163
Product Name Twist On Wire Connector
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details